Greaves Corporation Substation Cable Terminal JJ4AR

Description
BRONZE MATERIAL 2-5/16 INCH OVERALL LENGTH 2/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1-1/8 INCH L X 1-1/16 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND CABLE CONNECTION TYPE 90 DEG HORIZONTAL JJAR MODEL
Datasheet
Description
BRONZE MATERIAL 2-5/16 INCH OVERALL LENGTH 2/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1-1/8 INCH L X 1-1/16 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND CABLE CONNECTION TYPE 90 DEG HORIZONTAL JJAR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - JJ4AR - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
JJ4AR
Substation Cable Terminal JJ4AR
BRONZE MATERIAL 2-5/16 INCH OVERALL LENGTH 2/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1-1/8 INCH L X 1-1/16 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND CABLE CONNECTION TYPE 90 DEG HORIZONTAL JJAR MODEL
  • BRONZE MATERIAL
  • 2-5/16 INCH OVERALL LENGTH
  • 2/0 AWG MIN. CONDUCTOR SIZE
  • 4/0 AWG MAX. CONDUCTOR SIZE
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 1-1/8 INCH L X 1-1/16 INCH W X 1/4 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • CABLE CONNECTION TYPE 90 DEG HORIZONTAL
  • JJAR MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number JJ4AR
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Spade Lug to Shrouded Banana Socket, Adapter - 9385 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
View Details
Connector Contacts - 1-175217-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Insulated Ferrules - 2399.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details