Greaves Corporation Mechanical Cable Lug D804

Description
ONE BARREL TYPE CAST BRONZE MATERIAL 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 3/8 INCH STUD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE BULLDOG[T] BRAND D800 MODEL
Datasheet
Description
ONE BARREL TYPE CAST BRONZE MATERIAL 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 3/8 INCH STUD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE BULLDOG[T] BRAND D800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - D804 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
D804
Mechanical Cable Lug D804
ONE BARREL TYPE CAST BRONZE MATERIAL 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 3/8 INCH STUD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE BULLDOG[T] BRAND D800 MODEL
  • ONE BARREL TYPE
  • CAST BRONZE MATERIAL
  • 1/0 AWG STRANDED MIN. CONDUCTOR SIZE
  • 250 MCM MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 3/8 INCH STUD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • BULLDOG[T] BRAND
  • D800 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number D804
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1788742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details