Greaves Corporation Ring Lug D9

Description
STANDARD TYPE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE 50 PER CARTON STANDARD PACKAGE 3/8 INCH STUD SIZE JONES BOND[T] BRAND CURRENT RATING 225 AMPERE D1 MODEL
Datasheet
Description
STANDARD TYPE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE 50 PER CARTON STANDARD PACKAGE 3/8 INCH STUD SIZE JONES BOND[T] BRAND CURRENT RATING 225 AMPERE D1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - D9 - Greaves Corporation
Centerbrook, CT, USA
Ring Lug
D9
Ring Lug D9
STANDARD TYPE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE 50 PER CARTON STANDARD PACKAGE 3/8 INCH STUD SIZE JONES BOND[T] BRAND CURRENT RATING 225 AMPERE D1 MODEL
  • STANDARD TYPE
  • 4/0 AWG STRANDED MAX. CONDUCTOR SIZE
  • 50 PER CARTON STANDARD PACKAGE
  • 3/8 INCH STUD SIZE
  • JONES BOND[T] BRAND
  • CURRENT RATING 225 AMPERE
  • D1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number D9
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1901990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details