Greaves Corporation Substation Multipurpose Coupler P75K

Description
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE BRONZE MATERIAL 6-5/8 INCH L X 2-13/16 INCH W X 2-5/8 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1000 TO 1500 MCM MAIN CONDUCTOR SIZE 350 TO 600 MCM TAP CONDUCTOR SIZE 1/2 INCH TAP IPS SIZE 1 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
Datasheet
Description
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE BRONZE MATERIAL 6-5/8 INCH L X 2-13/16 INCH W X 2-5/8 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1000 TO 1500 MCM MAIN CONDUCTOR SIZE 350 TO 600 MCM TAP CONDUCTOR SIZE 1/2 INCH TAP IPS SIZE 1 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Multipurpose Coupler - P75K - Greaves Corporation
Centerbrook, CT, USA
Substation Multipurpose Coupler
P75K
Substation Multipurpose Coupler P75K
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE BRONZE MATERIAL 6-5/8 INCH L X 2-13/16 INCH W X 2-5/8 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1000 TO 1500 MCM MAIN CONDUCTOR SIZE 350 TO 600 MCM TAP CONDUCTOR SIZE 1/2 INCH TAP IPS SIZE 1 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
  • CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE
  • BRONZE MATERIAL
  • 6-5/8 INCH L X 2-13/16 INCH W X 2-5/8 INCH D SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 1000 TO 1500 MCM MAIN CONDUCTOR SIZE
  • 350 TO 600 MCM TAP CONDUCTOR SIZE
  • 1/2 INCH TAP IPS SIZE
  • 1 INCH MAIN IPS SIZE
  • TREGO[T] BRAND
  • PK MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number P75K
Product Name Substation Multipurpose Coupler
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2400.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-104479-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
2 suppliers
Bootlace Ferrules - 1787293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details