Greaves Corporation Mechanical Cable Lug D703

Description
ONE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 14 AWG STRANDED MIN. CONDUCTOR SIZE 10 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 1/8 INCH STUD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE D700 MODEL
Datasheet
Description
ONE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 14 AWG STRANDED MIN. CONDUCTOR SIZE 10 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 1/8 INCH STUD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE D700 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - D703 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
D703
Mechanical Cable Lug D703
ONE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 14 AWG STRANDED MIN. CONDUCTOR SIZE 10 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 1/8 INCH STUD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE D700 MODEL
  • ONE BARREL TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 14 AWG STRANDED MIN. CONDUCTOR SIZE
  • 10 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 1/8 INCH STUD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • SLOT SCREW TYPE
  • D700 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number D703
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2801.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Ring Terminals - 1787272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 105976-ZZ - TE Connectivity
Specs
Features RoHS
View Details