Greaves Corporation Compression Cable Reducer ND40R20

Description
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL PURPLE (SIDE A), BLACK (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 2/0 AWG SIDE B CONDUCTOR SIZE 4/0 AWG SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
Datasheet
Description
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL PURPLE (SIDE A), BLACK (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 2/0 AWG SIDE B CONDUCTOR SIZE 4/0 AWG SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Reducer - ND40R20 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Reducer
ND40R20
Compression Cable Reducer ND40R20
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL PURPLE (SIDE A), BLACK (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 2/0 AWG SIDE B CONDUCTOR SIZE 4/0 AWG SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
  • REDUCING CONNECTOR TYPE
  • HIGH CONDUCTIVITY COPPER MATERIAL
  • PURPLE (SIDE A), BLACK (SIDE B) COLOR
  • COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 2/0 AWG SIDE B CONDUCTOR SIZE
  • 4/0 AWG SIDE A CONDUCTOR SIZE
  • NECK-DOWN[T] BRAND
  • ND-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ND40R20
Product Name Compression Cable Reducer
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2202.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
2 suppliers
Connector Contacts - 0641-1-2031P - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.2500 to 0.5000 mm2
View Details
81-1 Nailclip on Miniature Banana Plug Adapter - 8108 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Crocodile Clips - 1902768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel-plated steel
Features RoHS
View Details