Greaves Corporation Compression Cable Lug GL222FX48

Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 4/0 AWG (DIESEL LOCOMOTIVE), 550/24 STRANDED (DIESEL LOCOMOTIVE), 4/0 AWG (CLASS H ROPE CABLE), 3/0 AWG (CLASS M WELD CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 15 DIE INDEX 1 PAD HOLE(S) SHORT BARREL TYPE SHOO-IN[T] BRAND GL-FX MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 4/0 AWG (DIESEL LOCOMOTIVE), 550/24 STRANDED (DIESEL LOCOMOTIVE), 4/0 AWG (CLASS H ROPE CABLE), 3/0 AWG (CLASS M WELD CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 15 DIE INDEX 1 PAD HOLE(S) SHORT BARREL TYPE SHOO-IN[T] BRAND GL-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - GL222FX48 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
GL222FX48
Compression Cable Lug GL222FX48
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 4/0 AWG (DIESEL LOCOMOTIVE), 550/24 STRANDED (DIESEL LOCOMOTIVE), 4/0 AWG (CLASS H ROPE CABLE), 3/0 AWG (CLASS M WELD CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 15 DIE INDEX 1 PAD HOLE(S) SHORT BARREL TYPE SHOO-IN[T] BRAND GL-FX MODEL
  • TIN PLATED COPPER MATERIAL
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 4/0 AWG (DIESEL LOCOMOTIVE), 550/24 STRANDED (DIESEL LOCOMOTIVE), 4/0 AWG (CLASS H ROPE CABLE), 3/0 AWG (CLASS M WELD CABLE) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 15 DIE INDEX
  • 1 PAD HOLE(S)
  • SHORT BARREL TYPE
  • SHOO-IN[T] BRAND
  • GL-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number GL222FX48
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Dual Wire Ferrules - 2777.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 1-102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Crocodile Clips - 1037249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel-plated steel
Features RoHS
View Details