BRONZE MATERIAL
5-9/16 INCH OVERALL LENGTH
500 MCM MIN. CONDUCTOR SIZE
750 MCM MAX. CONDUCTOR SIZE
1 CONDUCTOR(S)
9/16 INCH STUD SIZE
1-13/16 INCH L X 1-11/16 INCH W X 3/8 INCH THK PAD SIZE
1 PAD HOLE(S)
STRAIGHT PAD TYPE
TREGO[T] BRAND
JJA MODEL
Greaves Corporation
Done
Datasheet
Description
BRONZE MATERIAL
5-9/16 INCH OVERALL LENGTH
500 MCM MIN. CONDUCTOR SIZE
750 MCM MAX. CONDUCTOR SIZE
1 CONDUCTOR(S)
9/16 INCH STUD SIZE
1-13/16 INCH L X 1-11/16 INCH W X 3/8 INCH THK PAD SIZE
1 PAD HOLE(S)
STRAIGHT PAD TYPE
TREGO[T] BRAND
JJA MODEL
BRONZE MATERIAL
5-9/16 INCH OVERALL LENGTH
500 MCM MIN. CONDUCTOR SIZE
750 MCM MAX. CONDUCTOR SIZE
1 CONDUCTOR(S)
9/16 INCH STUD SIZE
1-13/16 INCH L X 1-11/16 INCH W X 3/8 INCH THK PAD SIZE
1 PAD HOLE(S)
STRAIGHT PAD TYPE
TREGO[T] BRAND
JJA MODEL
BRONZE MATERIAL
5-9/16 INCH OVERALL LENGTH
500 MCM MIN. CONDUCTOR SIZE
750 MCM MAX. CONDUCTOR SIZE
1 CONDUCTOR(S)
9/16 INCH STUD SIZE
1-13/16 INCH L X 1-11/16 INCH W X 3/8 INCH THK PAD SIZE