Greaves Corporation Equipment Stud to Cable/Tube P54T

Description
BRONZE MATERIAL 5-1/2 INCH L X 2-5/8 INCH W X 2 INCH H SIZE 350 MCM (RUN), 2/0 AWG (TAP) MIN. CONDUCTOR SIZE 600 MCM (RUN), 350 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1/2 INCH IPS (RUN), 3/8 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet
Description
BRONZE MATERIAL 5-1/2 INCH L X 2-5/8 INCH W X 2 INCH H SIZE 350 MCM (RUN), 2/0 AWG (TAP) MIN. CONDUCTOR SIZE 600 MCM (RUN), 350 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1/2 INCH IPS (RUN), 3/8 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - P54T - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
P54T
Equipment Stud to Cable/Tube P54T
BRONZE MATERIAL 5-1/2 INCH L X 2-5/8 INCH W X 2 INCH H SIZE 350 MCM (RUN), 2/0 AWG (TAP) MIN. CONDUCTOR SIZE 600 MCM (RUN), 350 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1/2 INCH IPS (RUN), 3/8 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
  • BRONZE MATERIAL
  • 5-1/2 INCH L X 2-5/8 INCH W X 2 INCH H SIZE
  • 350 MCM (RUN), 2/0 AWG (TAP) MIN. CONDUCTOR SIZE
  • 600 MCM (RUN), 350 MCM (TAP) MAX. CONDUCTOR SIZE
  • IN LINE/RIGHT ANGLED CONNECTION TYPE
  • 1/2 INCH IPS (RUN), 3/8 INCH IPS (TAP) TUBE SIZE
  • TREGO[T] BRAND
  • PT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number P54T
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2799.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Quick Disconnects - 1-1627055-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 20 AWG
View Details