Greaves Corporation Substation Bus Bar Clamp HP833

Description
BRONZE MATERIAL 7-3/4 INCH L X 4-3/8 INCH W SIZE 1500 TO 2000 MCM CABLE SIZE 3/8 INCH, 1/2 INCH BOLT SIZE 3 INCH TAP SIZE 1-1/4 INCH IPS SIZE 3 INCH RUN SIZE TREGO[T] BRAND HP MODEL
Datasheet
Description
BRONZE MATERIAL 7-3/4 INCH L X 4-3/8 INCH W SIZE 1500 TO 2000 MCM CABLE SIZE 3/8 INCH, 1/2 INCH BOLT SIZE 3 INCH TAP SIZE 1-1/4 INCH IPS SIZE 3 INCH RUN SIZE TREGO[T] BRAND HP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Bus Bar Clamp - HP833 - Greaves Corporation
Centerbrook, CT, USA
Substation Bus Bar Clamp
HP833
Substation Bus Bar Clamp HP833
BRONZE MATERIAL 7-3/4 INCH L X 4-3/8 INCH W SIZE 1500 TO 2000 MCM CABLE SIZE 3/8 INCH, 1/2 INCH BOLT SIZE 3 INCH TAP SIZE 1-1/4 INCH IPS SIZE 3 INCH RUN SIZE TREGO[T] BRAND HP MODEL
  • BRONZE MATERIAL
  • 7-3/4 INCH L X 4-3/8 INCH W SIZE
  • 1500 TO 2000 MCM CABLE SIZE
  • 3/8 INCH, 1/2 INCH BOLT SIZE
  • 3 INCH TAP SIZE
  • 1-1/4 INCH IPS SIZE
  • 3 INCH RUN SIZE
  • TREGO[T] BRAND
  • HP MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number HP833
Product Name Substation Bus Bar Clamp
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 8991049 - RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 105976-ZZ - TE Connectivity
Specs
Features RoHS
View Details