Greaves Corporation Compression Cable Lug GL750N

Description
TIN PLATED COPPER MATERIAL BLACK COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 750 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 24/473 DIE INDEX 1-3/4 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING WITH PEEP HOLE GL-N MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL BLACK COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 750 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 24/473 DIE INDEX 1-3/4 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING WITH PEEP HOLE GL-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - GL750N - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
GL750N
Compression Cable Lug GL750N
TIN PLATED COPPER MATERIAL BLACK COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 750 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 24/473 DIE INDEX 1-3/4 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING WITH PEEP HOLE GL-N MODEL
  • TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 750 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 24/473 DIE INDEX
  • 1-3/4 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • WITH PEEP HOLE
  • GL-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number GL750N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2779.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Quick Disconnects - 100651-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
Crocodile Clips - 1902680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features RoHS; Insulated
View Details