Greaves Corporation Compression Cable Lug GL929FX58

Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 929.2 MCM (DIESEL LOCOMOTIVE), 2299/24 STRANDED (DIESEL LOCOMOTIVE), 1000 MCM (CLASS H ROPE CABLE), 900 MCM (CLASS M WELD CABLE) CONDUCTOR SIZE 5/8 INCH STUD SIZE 1 PAD HOLE(S) SHORT BARREL TYPE SHOO-IN[T] BRAND GL-FX MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 929.2 MCM (DIESEL LOCOMOTIVE), 2299/24 STRANDED (DIESEL LOCOMOTIVE), 1000 MCM (CLASS H ROPE CABLE), 900 MCM (CLASS M WELD CABLE) CONDUCTOR SIZE 5/8 INCH STUD SIZE 1 PAD HOLE(S) SHORT BARREL TYPE SHOO-IN[T] BRAND GL-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - GL929FX58 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
GL929FX58
Compression Cable Lug GL929FX58
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 929.2 MCM (DIESEL LOCOMOTIVE), 2299/24 STRANDED (DIESEL LOCOMOTIVE), 1000 MCM (CLASS H ROPE CABLE), 900 MCM (CLASS M WELD CABLE) CONDUCTOR SIZE 5/8 INCH STUD SIZE 1 PAD HOLE(S) SHORT BARREL TYPE SHOO-IN[T] BRAND GL-FX MODEL
  • TIN PLATED COPPER MATERIAL
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 929.2 MCM (DIESEL LOCOMOTIVE), 2299/24 STRANDED (DIESEL LOCOMOTIVE), 1000 MCM (CLASS H ROPE CABLE), 900 MCM (CLASS M WELD CABLE) CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 1 PAD HOLE(S)
  • SHORT BARREL TYPE
  • SHOO-IN[T] BRAND
  • GL-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number GL929FX58
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 102548-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details