Greaves Corporation Ring Lug D16

Description
STANDARD TYPE 1/0 AWG STRANDED MAX. CONDUCTOR SIZE 100 PER CARTON STANDARD PACKAGE 1/2 INCH STUD SIZE JONES BOND[T] BRAND CURRENT RATING 125 AMPERE D1 MODEL
Datasheet
Description
STANDARD TYPE 1/0 AWG STRANDED MAX. CONDUCTOR SIZE 100 PER CARTON STANDARD PACKAGE 1/2 INCH STUD SIZE JONES BOND[T] BRAND CURRENT RATING 125 AMPERE D1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - D16 - Greaves Corporation
Centerbrook, CT, USA
Ring Lug
D16
Ring Lug D16
STANDARD TYPE 1/0 AWG STRANDED MAX. CONDUCTOR SIZE 100 PER CARTON STANDARD PACKAGE 1/2 INCH STUD SIZE JONES BOND[T] BRAND CURRENT RATING 125 AMPERE D1 MODEL
  • STANDARD TYPE
  • 1/0 AWG STRANDED MAX. CONDUCTOR SIZE
  • 100 PER CARTON STANDARD PACKAGE
  • 1/2 INCH STUD SIZE
  • JONES BOND[T] BRAND
  • CURRENT RATING 125 AMPERE
  • D1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number D16
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1571222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - A127779-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
Features RoHS
View Details