Greaves Corporation Compression Cable Lug L777FX58

Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 777.7 MCM (DIESEL LOCOMOTIVE), 1925/24 STRANDED (DIESEL LOCOMOTIVE), 800 MCM (CLASS H ROPE CABLE), 700 MCM (CLASS M WELD CABLE) CONDUCTOR SIZE 5/8 INCH STUD SIZE 936 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE SHOO-IN[T] BRAND L-FX MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 777.7 MCM (DIESEL LOCOMOTIVE), 1925/24 STRANDED (DIESEL LOCOMOTIVE), 800 MCM (CLASS H ROPE CABLE), 700 MCM (CLASS M WELD CABLE) CONDUCTOR SIZE 5/8 INCH STUD SIZE 936 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE SHOO-IN[T] BRAND L-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L777FX58 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L777FX58
Compression Cable Lug L777FX58
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 777.7 MCM (DIESEL LOCOMOTIVE), 1925/24 STRANDED (DIESEL LOCOMOTIVE), 800 MCM (CLASS H ROPE CABLE), 700 MCM (CLASS M WELD CABLE) CONDUCTOR SIZE 5/8 INCH STUD SIZE 936 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE SHOO-IN[T] BRAND L-FX MODEL
  • TIN PLATED COPPER MATERIAL
  • COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 777.7 MCM (DIESEL LOCOMOTIVE), 1925/24 STRANDED (DIESEL LOCOMOTIVE), 800 MCM (CLASS H ROPE CABLE), 700 MCM (CLASS M WELD CABLE) CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 936 DIE INDEX
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • SHOO-IN[T] BRAND
  • L-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L777FX58
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1659299-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Terminal Ring on Banana Plug, Adapter - 8702 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Ring Terminals - 1788687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details