Greaves Corporation Compression Cable Lug L4N

Description
TIN PLATED COPPER MATERIAL GRAY COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 4 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 8/346 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE LUGS N SPLICES[T] BRAND L-N MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL GRAY COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 4 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 8/346 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE LUGS N SPLICES[T] BRAND L-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L4N - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L4N
Compression Cable Lug L4N
TIN PLATED COPPER MATERIAL GRAY COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 4 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 8/346 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE LUGS N SPLICES[T] BRAND L-N MODEL
  • TIN PLATED COPPER MATERIAL
  • GRAY COLOR
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 4 AWG CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 8/346 DIE INDEX
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • LUGS N SPLICES[T] BRAND
  • L-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L4N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-8 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details