Greaves Corporation Equipment Stud to Cable/Tube P4SP2

Description
BRONZE MATERIAL 5-13/16 INCH L SIZE 2/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1 INCH-14 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
Datasheet
Description
BRONZE MATERIAL 5-13/16 INCH L SIZE 2/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1 INCH-14 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - P4SP2 - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
P4SP2
Equipment Stud to Cable/Tube P4SP2
BRONZE MATERIAL 5-13/16 INCH L SIZE 2/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1 INCH-14 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
  • BRONZE MATERIAL
  • 5-13/16 INCH L SIZE
  • 2/0 AWG MIN. CONDUCTOR SIZE
  • 350 MCM MAX. CONDUCTOR SIZE
  • STRAIGHT CONNECTION TYPE
  • 1 INCH-14 TPI STUD SIZE
  • TREGO[T] BRAND
  • PSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number P4SP2
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details
Terminal, Pcb, Copper Alloy; Tab Size Metric Amphenol Communications Solutions - 07AH0902 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
2 suppliers