Greaves Corporation Compression Cable Lug GL30N

Description
TIN PLATED COPPER MATERIAL ORANGE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 14 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING WITH PEEP HOLE GL-N MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL ORANGE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 14 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING WITH PEEP HOLE GL-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - GL30N - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
GL30N
Compression Cable Lug GL30N
TIN PLATED COPPER MATERIAL ORANGE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 14 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING WITH PEEP HOLE GL-N MODEL
  • TIN PLATED COPPER MATERIAL
  • ORANGE COLOR
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 3/0 AWG CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 14 DIE INDEX
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • WITH PEEP HOLE
  • GL-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number GL30N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details
Connector Contacts - 104481-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details