Greaves Corporation Compression Cable Lug GL600N

Description
TIN PLATED COPPER MATERIAL GREEN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 600 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 22/472 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING WITH PEEP HOLE GL-N MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL GREEN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 600 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 22/472 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING WITH PEEP HOLE GL-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - GL600N - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
GL600N
Compression Cable Lug GL600N
TIN PLATED COPPER MATERIAL GREEN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 600 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 22/472 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING WITH PEEP HOLE GL-N MODEL
  • TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 600 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 22/472 DIE INDEX
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • WITH PEEP HOLE
  • GL-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number GL600N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-2004-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details