Greaves Corporation Compression Cable Lug L350N

Description
TIN PLATED COPPER MATERIAL RED COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 350 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 18/324 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE L-N MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL RED COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 350 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 18/324 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE L-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L350N - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L350N
Compression Cable Lug L350N
TIN PLATED COPPER MATERIAL RED COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 350 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 18/324 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE L-N MODEL
  • TIN PLATED COPPER MATERIAL
  • RED COLOR
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 350 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 18/324 DIE INDEX
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • L-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L350N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Un-Insulated Ferrules - 2390.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details