Greaves Corporation Tap Adapter with Lug J5L

Description
BRONZE MATERIAL 5-1/2 INCH L SIZE 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 5/8 INCH DIA X 4-1/8 INCH L STUD SIZE TREGO. BRAND JL MODEL
Datasheet
Description
BRONZE MATERIAL 5-1/2 INCH L SIZE 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 5/8 INCH DIA X 4-1/8 INCH L STUD SIZE TREGO. BRAND JL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap Adapter with Lug - J5L - Greaves Corporation
Centerbrook, CT, USA
Tap Adapter with Lug
J5L
Tap Adapter with Lug J5L
BRONZE MATERIAL 5-1/2 INCH L SIZE 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 5/8 INCH DIA X 4-1/8 INCH L STUD SIZE TREGO. BRAND JL MODEL
  • BRONZE MATERIAL
  • 5-1/2 INCH L SIZE
  • 4/0 AWG MIN. CONDUCTOR SIZE
  • 350 MCM MAX. CONDUCTOR SIZE
  • 1 CONDUCTOR(S)
  • 5/8 INCH DIA X 4-1/8 INCH L STUD SIZE
  • TREGO. BRAND
  • JL MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number J5L
Product Name Tap Adapter with Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminal Posts - 1613705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details
Connector Contacts - 102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details