Greaves Corporation Mechanical Cable Lug D835N

Description
THREE BARREL TYPE CAST BRONZE MATERIAL 4/0 AWG STRANDED MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 1/2 INCH STUD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE BULLDOG[T] BRAND PAD HOLE SPACING 1-3/4 INCH D800 MODEL
Datasheet
Description
THREE BARREL TYPE CAST BRONZE MATERIAL 4/0 AWG STRANDED MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 1/2 INCH STUD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE BULLDOG[T] BRAND PAD HOLE SPACING 1-3/4 INCH D800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - D835N - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
D835N
Mechanical Cable Lug D835N
THREE BARREL TYPE CAST BRONZE MATERIAL 4/0 AWG STRANDED MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 1/2 INCH STUD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE BULLDOG[T] BRAND PAD HOLE SPACING 1-3/4 INCH D800 MODEL
  • THREE BARREL TYPE
  • CAST BRONZE MATERIAL
  • 4/0 AWG STRANDED MIN. CONDUCTOR SIZE
  • 500 MCM MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 1/2 INCH STUD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • BULLDOG[T] BRAND
  • PAD HOLE SPACING 1-3/4 INCH
  • D800 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number D835N
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2221.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Steel
Features RoHS; Insulated
View Details