Greaves Corporation Equipment Stud to Cable/Tube P75T

Description
BRONZE MATERIAL 6-1/4 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE 1000 MCM (RUN), 350 MCM (TAP) MIN. CONDUCTOR SIZE 1500 MCM (RUN), 600 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1 INCH IPS (RUN), 1/2 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet
Description
BRONZE MATERIAL 6-1/4 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE 1000 MCM (RUN), 350 MCM (TAP) MIN. CONDUCTOR SIZE 1500 MCM (RUN), 600 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1 INCH IPS (RUN), 1/2 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - P75T - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
P75T
Equipment Stud to Cable/Tube P75T
BRONZE MATERIAL 6-1/4 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE 1000 MCM (RUN), 350 MCM (TAP) MIN. CONDUCTOR SIZE 1500 MCM (RUN), 600 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1 INCH IPS (RUN), 1/2 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
  • BRONZE MATERIAL
  • 6-1/4 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE
  • 1000 MCM (RUN), 350 MCM (TAP) MIN. CONDUCTOR SIZE
  • 1500 MCM (RUN), 600 MCM (TAP) MAX. CONDUCTOR SIZE
  • IN LINE/RIGHT ANGLED CONNECTION TYPE
  • 1 INCH IPS (RUN), 1/2 INCH IPS (TAP) TUBE SIZE
  • TREGO[T] BRAND
  • PT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number P75T
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 18 to 22 AWG
View Details
8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details