Greaves Corporation Mechanical Cable Lug D802

Description
ONE BARREL TYPE WROT COPPER MATERIAL 4 AWG SOLID MIN. CONDUCTOR SIZE 1/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 5/16 INCH STUD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE BULLDOG[T] BRAND D800 MODEL
Datasheet
Description
ONE BARREL TYPE WROT COPPER MATERIAL 4 AWG SOLID MIN. CONDUCTOR SIZE 1/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 5/16 INCH STUD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE BULLDOG[T] BRAND D800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - D802 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
D802
Mechanical Cable Lug D802
ONE BARREL TYPE WROT COPPER MATERIAL 4 AWG SOLID MIN. CONDUCTOR SIZE 1/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 5/16 INCH STUD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE BULLDOG[T] BRAND D800 MODEL
  • ONE BARREL TYPE
  • WROT COPPER MATERIAL
  • 4 AWG SOLID MIN. CONDUCTOR SIZE
  • 1/0 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 5/16 INCH STUD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • BULLDOG[T] BRAND
  • D800 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number D802
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Banana Plug, Adapter - 8702 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details