Greaves Corporation Compression Cable Splice C250

Description
BUTT TYPE UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 250 KCMIL CONDUCTOR SIZE YELLOW COLOR CODE LONG BARREL TYPE APPLICATION HEAVY DUTY STANDARD PACKAGE 25 C MODEL
Datasheet
Description
BUTT TYPE UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 250 KCMIL CONDUCTOR SIZE YELLOW COLOR CODE LONG BARREL TYPE APPLICATION HEAVY DUTY STANDARD PACKAGE 25 C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - C250 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Splice
C250
Compression Cable Splice C250
BUTT TYPE UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 250 KCMIL CONDUCTOR SIZE YELLOW COLOR CODE LONG BARREL TYPE APPLICATION HEAVY DUTY STANDARD PACKAGE 25 C MODEL
  • BUTT TYPE
  • UL APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL
  • 250 KCMIL CONDUCTOR SIZE
  • YELLOW COLOR CODE
  • LONG BARREL TYPE
  • APPLICATION HEAVY DUTY
  • STANDARD PACKAGE 25
  • C MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number C250
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ring Terminals - 1788636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Solderless Ring Tongue Terminal-Crimp - 1276 - Keystone Electronics Corp.
Specs
Terminal Type Ring Terminal
Material Copper; Brass
North American 22 to 16 AWG
View Details
2 suppliers