Greaves Corporation Compression Cable Lug GL75058

Description
TIN PLATED COPPER MATERIAL BLACK COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 750 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 24/473 DIE INDEX 1 PAD HOLE(S) WITH PEEP HOLE GL MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL BLACK COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 750 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 24/473 DIE INDEX 1 PAD HOLE(S) WITH PEEP HOLE GL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - GL75058 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
GL75058
Compression Cable Lug GL75058
TIN PLATED COPPER MATERIAL BLACK COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 750 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 24/473 DIE INDEX 1 PAD HOLE(S) WITH PEEP HOLE GL MODEL
  • TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 750 MCM CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 24/473 DIE INDEX
  • 1 PAD HOLE(S)
  • WITH PEEP HOLE
  • GL MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number GL75058
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data