BRONZE MATERIAL
2-11/16 INCH OVERALL LENGTH
4/0 AWG MIN. CONDUCTOR SIZE
350 MCM MAX. CONDUCTOR SIZE
1 CONDUCTOR(S)
9/16 INCH STUD SIZE
1-3/8 INCH L X 1-1/4 INCH W X 9/32 INCH THK PAD SIZE
1 PAD HOLE(S)
STRAIGHT PAD TYPE
TREGO[T] BRAND
CABLE CONNECTION TYPE 90 DEG HORIZONTAL
JJAR MODEL
Greaves Corporation
Done
Datasheet
Description
BRONZE MATERIAL
2-11/16 INCH OVERALL LENGTH
4/0 AWG MIN. CONDUCTOR SIZE
350 MCM MAX. CONDUCTOR SIZE
1 CONDUCTOR(S)
9/16 INCH STUD SIZE
1-3/8 INCH L X 1-1/4 INCH W X 9/32 INCH THK PAD SIZE
1 PAD HOLE(S)
STRAIGHT PAD TYPE
TREGO[T] BRAND
CABLE CONNECTION TYPE 90 DEG HORIZONTAL
JJAR MODEL
BRONZE MATERIAL
2-11/16 INCH OVERALL LENGTH
4/0 AWG MIN. CONDUCTOR SIZE
350 MCM MAX. CONDUCTOR SIZE
1 CONDUCTOR(S)
9/16 INCH STUD SIZE
1-3/8 INCH L X 1-1/4 INCH W X 9/32 INCH THK PAD SIZE
1 PAD HOLE(S)
STRAIGHT PAD TYPE
TREGO[T] BRAND
CABLE CONNECTION TYPE 90 DEG HORIZONTAL
JJAR MODEL
BRONZE MATERIAL
2-11/16 INCH OVERALL LENGTH
4/0 AWG MIN. CONDUCTOR SIZE
350 MCM MAX. CONDUCTOR SIZE
1 CONDUCTOR(S)
9/16 INCH STUD SIZE
1-3/8 INCH L X 1-1/4 INCH W X 9/32 INCH THK PAD SIZE