Greaves Corporation Compression Cable Reducer ND10R1

Description
REDUCING SPLICE TYPE COPPER MATERIAL PINK (SIDE A), GREEN (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 1 AWG SIDE B CONDUCTOR SIZE 1/0 AWG SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
Datasheet
Description
REDUCING SPLICE TYPE COPPER MATERIAL PINK (SIDE A), GREEN (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 1 AWG SIDE B CONDUCTOR SIZE 1/0 AWG SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Reducer - ND10R1 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Reducer
ND10R1
Compression Cable Reducer ND10R1
REDUCING SPLICE TYPE COPPER MATERIAL PINK (SIDE A), GREEN (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 1 AWG SIDE B CONDUCTOR SIZE 1/0 AWG SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
  • REDUCING SPLICE TYPE
  • COPPER MATERIAL
  • PINK (SIDE A), GREEN (SIDE B) COLOR
  • COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 1 AWG SIDE B CONDUCTOR SIZE
  • 1/0 AWG SIDE A CONDUCTOR SIZE
  • NECK-DOWN[T] BRAND
  • ND-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ND10R1
Product Name Compression Cable Reducer
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2202.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
2 suppliers
Bootlace Ferrules - 1787325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details