Greaves Corporation Mechanical Cable Lug D800

Description
ONE BARREL TYPE WROT COPPER BODY, PLATED STEEL SCREW MATERIAL 14 AWG SOLID MIN. CONDUCTOR SIZE 8 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL #10 STUD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE BULLDOG[T] BRAND D800 MODEL
Datasheet
Description
ONE BARREL TYPE WROT COPPER BODY, PLATED STEEL SCREW MATERIAL 14 AWG SOLID MIN. CONDUCTOR SIZE 8 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL #10 STUD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE BULLDOG[T] BRAND D800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - D800 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
D800
Mechanical Cable Lug D800
ONE BARREL TYPE WROT COPPER BODY, PLATED STEEL SCREW MATERIAL 14 AWG SOLID MIN. CONDUCTOR SIZE 8 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL #10 STUD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE BULLDOG[T] BRAND D800 MODEL
  • ONE BARREL TYPE
  • WROT COPPER BODY, PLATED STEEL SCREW MATERIAL
  • 14 AWG SOLID MIN. CONDUCTOR SIZE
  • 8 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • #10 STUD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SLOT SCREW TYPE
  • BULLDOG[T] BRAND
  • D800 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number D800
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Ring Terminals - 1788682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Ring Terminals - 1-1377173-4 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
3 suppliers