Greaves Corporation Compression Cable Lug L138

Description
TIN PLATED COPPER MATERIAL GREEN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 1 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 11/375 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE L MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL GREEN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 1 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 11/375 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L138 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L138
Compression Cable Lug L138
TIN PLATED COPPER MATERIAL GREEN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 1 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 11/375 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE L MODEL
  • TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 1 AWG CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 11/375 DIE INDEX
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • L MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L138
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Terminals - 75401-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers