Greaves Corporation Equipment Stud to Cable/Tube P42T

Description
BRONZE MATERIAL 5-3/8 INCH L X 2-5/8 INCH W X 1-5/8 INCH H SIZE 2/0 AWG (RUN), 4 AWG (TAP) MIN. CONDUCTOR SIZE 350 MCM (RUN), 2/0 AWG (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 3/8 INCH IPS (RUN), 1/8 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet
Description
BRONZE MATERIAL 5-3/8 INCH L X 2-5/8 INCH W X 1-5/8 INCH H SIZE 2/0 AWG (RUN), 4 AWG (TAP) MIN. CONDUCTOR SIZE 350 MCM (RUN), 2/0 AWG (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 3/8 INCH IPS (RUN), 1/8 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - P42T - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
P42T
Equipment Stud to Cable/Tube P42T
BRONZE MATERIAL 5-3/8 INCH L X 2-5/8 INCH W X 1-5/8 INCH H SIZE 2/0 AWG (RUN), 4 AWG (TAP) MIN. CONDUCTOR SIZE 350 MCM (RUN), 2/0 AWG (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 3/8 INCH IPS (RUN), 1/8 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
  • BRONZE MATERIAL
  • 5-3/8 INCH L X 2-5/8 INCH W X 1-5/8 INCH H SIZE
  • 2/0 AWG (RUN), 4 AWG (TAP) MIN. CONDUCTOR SIZE
  • 350 MCM (RUN), 2/0 AWG (TAP) MAX. CONDUCTOR SIZE
  • IN LINE/RIGHT ANGLED CONNECTION TYPE
  • 3/8 INCH IPS (RUN), 1/8 INCH IPS (TAP) TUBE SIZE
  • TREGO[T] BRAND
  • PT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number P42T
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Ring Terminals & Spade Terminals - 1-1627040-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Dual Wire Ferrules - 2798.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details