Greaves Corporation Mechanical Cable Lug BTL-0

Description
LAY IN TYPE PLATED 6061-T6 ALUMINUM ALLOY MATERIAL 1-1/2 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 1/4 INCH STUD SIZE 9/16 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE CONTINUOUS LOOP[T] BRAND BTL MODEL
Datasheet
Description
LAY IN TYPE PLATED 6061-T6 ALUMINUM ALLOY MATERIAL 1-1/2 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 1/4 INCH STUD SIZE 9/16 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE CONTINUOUS LOOP[T] BRAND BTL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - BTL-0 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
BTL-0
Mechanical Cable Lug BTL-0
LAY IN TYPE PLATED 6061-T6 ALUMINUM ALLOY MATERIAL 1-1/2 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 1/4 INCH STUD SIZE 9/16 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE CONTINUOUS LOOP[T] BRAND BTL MODEL
  • LAY IN TYPE
  • PLATED 6061-T6 ALUMINUM ALLOY MATERIAL
  • 1-1/2 INCH OVERALL LENGTH
  • 8 AWG MIN. CONDUCTOR SIZE
  • 1/0 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 1/4 INCH STUD SIZE
  • 9/16 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SLOT SCREW TYPE
  • CONTINUOUS LOOP[T] BRAND
  • BTL MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number BTL-0
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Connector Contacts - 0662-212-1631L - TE Connectivity
Specs
Features RoHS
North American 16 AWG
International 1.5 mm2
View Details
Dual Wire Ferrules - 2801.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details