Greaves Corporation Substation Cable Terminal J5A

Description
BRONZE MATERIAL 2-23/32 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 17/32 INCH STUD SIZE 1-3/8 INCH L X 1-7/32 INCH W X 9/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND JA MODEL
Datasheet
Description
BRONZE MATERIAL 2-23/32 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 17/32 INCH STUD SIZE 1-3/8 INCH L X 1-7/32 INCH W X 9/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND JA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - J5A - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
J5A
Substation Cable Terminal J5A
BRONZE MATERIAL 2-23/32 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 17/32 INCH STUD SIZE 1-3/8 INCH L X 1-7/32 INCH W X 9/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND JA MODEL
  • BRONZE MATERIAL
  • 2-23/32 INCH OVERALL LENGTH
  • 4/0 AWG MIN. CONDUCTOR SIZE
  • 350 MCM MAX. CONDUCTOR SIZE
  • 1 CONDUCTOR(S)
  • 17/32 INCH STUD SIZE
  • 1-3/8 INCH L X 1-7/32 INCH W X 9/32 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • JA MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number J5A
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers