Greaves Corporation Compression Cable Reducer ND500R250

Description
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL BROWN (SIDE A), YELLOW (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 250 MCM SIDE B CONDUCTOR SIZE 500 MCM SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
Datasheet
Description
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL BROWN (SIDE A), YELLOW (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 250 MCM SIDE B CONDUCTOR SIZE 500 MCM SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Reducer - ND500R250 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Reducer
ND500R250
Compression Cable Reducer ND500R250
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL BROWN (SIDE A), YELLOW (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 250 MCM SIDE B CONDUCTOR SIZE 500 MCM SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
  • REDUCING CONNECTOR TYPE
  • HIGH CONDUCTIVITY COPPER MATERIAL
  • BROWN (SIDE A), YELLOW (SIDE B) COLOR
  • COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 250 MCM SIDE B CONDUCTOR SIZE
  • 500 MCM SIDE A CONDUCTOR SIZE
  • NECK-DOWN[T] BRAND
  • ND-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ND500R250
Product Name Compression Cable Reducer
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2840.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details