Greaves Corporation Compression Cable Lug GL181FX48

Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 3/0 AWG (DIESEL LOCOMOTIVE), 450/24 STRANDED (DIESEL LOCOMOTIVE), 3/0 AWG (CLASS H ROPE CABLE, 2/0 AWG CLASS M WELD CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 14 DIE INDEX 1 PAD HOLE(S) SHORT BARREL TYPE SHOO-IN[T] BRAND GL-FX MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 3/0 AWG (DIESEL LOCOMOTIVE), 450/24 STRANDED (DIESEL LOCOMOTIVE), 3/0 AWG (CLASS H ROPE CABLE, 2/0 AWG CLASS M WELD CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 14 DIE INDEX 1 PAD HOLE(S) SHORT BARREL TYPE SHOO-IN[T] BRAND GL-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - GL181FX48 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
GL181FX48
Compression Cable Lug GL181FX48
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 3/0 AWG (DIESEL LOCOMOTIVE), 450/24 STRANDED (DIESEL LOCOMOTIVE), 3/0 AWG (CLASS H ROPE CABLE, 2/0 AWG CLASS M WELD CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 14 DIE INDEX 1 PAD HOLE(S) SHORT BARREL TYPE SHOO-IN[T] BRAND GL-FX MODEL
  • TIN PLATED COPPER MATERIAL
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 3/0 AWG (DIESEL LOCOMOTIVE), 450/24 STRANDED (DIESEL LOCOMOTIVE), 3/0 AWG (CLASS H ROPE CABLE, 2/0 AWG CLASS M WELD CABLE) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 14 DIE INDEX
  • 1 PAD HOLE(S)
  • SHORT BARREL TYPE
  • SHOO-IN[T] BRAND
  • GL-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number GL181FX48
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2399.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Bootlace Ferrules - 1787308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details