Greaves Corporation Equipment Stud to Cable/Tube P82T

Description
BRONZE MATERIAL 6-1/8 INCH L X 3-3/8 INCH W X 3 INCH H SIZE 1500 MCM (RUN), 4 AWG (TAP) MIN. CONDUCTOR SIZE 2000 MCM (RUN), 2/0 AWG (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1-1/4 INCH IPS (RUN), 1/8 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet
Description
BRONZE MATERIAL 6-1/8 INCH L X 3-3/8 INCH W X 3 INCH H SIZE 1500 MCM (RUN), 4 AWG (TAP) MIN. CONDUCTOR SIZE 2000 MCM (RUN), 2/0 AWG (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1-1/4 INCH IPS (RUN), 1/8 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - P82T - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
P82T
Equipment Stud to Cable/Tube P82T
BRONZE MATERIAL 6-1/8 INCH L X 3-3/8 INCH W X 3 INCH H SIZE 1500 MCM (RUN), 4 AWG (TAP) MIN. CONDUCTOR SIZE 2000 MCM (RUN), 2/0 AWG (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1-1/4 INCH IPS (RUN), 1/8 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
  • BRONZE MATERIAL
  • 6-1/8 INCH L X 3-3/8 INCH W X 3 INCH H SIZE
  • 1500 MCM (RUN), 4 AWG (TAP) MIN. CONDUCTOR SIZE
  • 2000 MCM (RUN), 2/0 AWG (TAP) MAX. CONDUCTOR SIZE
  • IN LINE/RIGHT ANGLED CONNECTION TYPE
  • 1-1/4 INCH IPS (RUN), 1/8 INCH IPS (TAP) TUBE SIZE
  • TREGO[T] BRAND
  • PT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number P82T
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
Connector Contacts - 102316-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details