Greaves Corporation Ring Lug D4

Description
STANDARD TYPE 4 AWG STRANDED MAX. CONDUCTOR SIZE 125 PER CARTON STANDARD PACKAGE 1/4 INCH STUD SIZE JONES BOND[T] BRAND CURRENT RATING 70 AMPERE D1 MODEL
Datasheet
Description
STANDARD TYPE 4 AWG STRANDED MAX. CONDUCTOR SIZE 125 PER CARTON STANDARD PACKAGE 1/4 INCH STUD SIZE JONES BOND[T] BRAND CURRENT RATING 70 AMPERE D1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - D4 - Greaves Corporation
Centerbrook, CT, USA
Ring Lug
D4
Ring Lug D4
STANDARD TYPE 4 AWG STRANDED MAX. CONDUCTOR SIZE 125 PER CARTON STANDARD PACKAGE 1/4 INCH STUD SIZE JONES BOND[T] BRAND CURRENT RATING 70 AMPERE D1 MODEL
  • STANDARD TYPE
  • 4 AWG STRANDED MAX. CONDUCTOR SIZE
  • 125 PER CARTON STANDARD PACKAGE
  • 1/4 INCH STUD SIZE
  • JONES BOND[T] BRAND
  • CURRENT RATING 70 AMPERE
  • D1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number D4
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4117-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details