Greaves Corporation Compression Cable Lug L30NV

Description
TIN PLATED COPPER MATERIAL ORANGE COLOR COPPER CONDUCTOR MATERIAL 69 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 14 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TAPERED BARREL TYPE L-NV MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL ORANGE COLOR COPPER CONDUCTOR MATERIAL 69 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 14 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TAPERED BARREL TYPE L-NV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L30NV - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L30NV
Compression Cable Lug L30NV
TIN PLATED COPPER MATERIAL ORANGE COLOR COPPER CONDUCTOR MATERIAL 69 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 14 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TAPERED BARREL TYPE L-NV MODEL
  • TIN PLATED COPPER MATERIAL
  • ORANGE COLOR
  • COPPER CONDUCTOR MATERIAL
  • 69 KV VOLTAGE RATING
  • 3/0 AWG CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 14 DIE INDEX
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • TAPERED BARREL TYPE
  • L-NV MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L30NV
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Spade Terminals - 1-1377173-9 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers