Greaves Corporation Datasheets for Pipe Hangers and Conduit Hangers
Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam clamps, pipe clamps, brackets and pipe straps.
Pipe Hangers and Conduit Hangers: Learn more
| Product Name | Notes |
|---|---|
| BRASS SCREW MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA, NRTL APPROVAL 2 AWG STRANDED CONDUCTOR SIZE 1-1/4 TO... | |
| BRASS SCREW MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA, NRTL APPROVAL 2 AWG STRANDED CONDUCTOR SIZE 1/2 TO... | |
| BRASS SCREW MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA, NRTL APPROVAL 2 AWG STRANDED CONDUCTOR SIZE 2-1/2 TO... | |
| BRASS SCREW MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA, NRTL APPROVAL 2 AWG STRANDED CONDUCTOR SIZE 4-1/2 TO... | |
| BRASS SCREW MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (4) SCREW CLAMP INSTALLATION UL, CSA, NRTL APPROVAL 4/0 AWG STRANDED CONDUCTOR SIZE GROUND-LOK[T] BRAND G1BS... | |
| BRASS SCREW MATERIAL THREADED CONDUIT ADAPTER TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW CONDUIT CONNECTOR INSTALLATION UL, CSA, NRTL APPROVAL 2/0 AWG STRANDED CONDUCTOR SIZE 1/2... | |
| BRASS SCREW MATERIAL THREADED CONDUIT ADAPTER TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW CONDUIT CONNECTOR INSTALLATION UL, CSA, NRTL APPROVAL 3/0 AWG STRANDED CONDUCTOR SIZE 1... | |
| BRASS SCREW MATERIAL THREADED CONDUIT ADAPTER TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW CONDUIT CONNECTOR INSTALLATION UL, CSA, NRTL APPROVAL 3/0 AWG STRANDED CONDUCTOR SIZE 3/4... | |
| BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (2) CABLE TO PEDESTAL, DIRECT BURIAL USED ON U BOLT TO PIPE INSTALLATION 4 TO 2/0 AWG STRANDED CONDUCTOR SIZE PEDESTAL... | |
| BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (2) CABLE TO PEDESTAL, DIRECT BURIAL USED ON U BOLT TO PIPE INSTALLATION 8 TO 4 AWG CONDUCTOR SIZE PEDESTAL SIZE... | |
| BRONZE MATERIAL (2) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 10 TO 2 AWG CONDUCTOR SIZE 3/8 TO 1 INCH ROD SIZE SCREW MATERIAL STAINLESS STEEL GR-DB MODEL | |
| BRONZE MATERIAL THREADED CONDUIT ADAPTER TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW CONDUIT CONNECTOR INSTALLATION UL, CSA APPROVAL 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH ROD... | |
| BRONZE MATERIAL THREADED CONDUIT ADAPTER TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW CONDUIT CONNECTOR INSTALLATION UL, CSA APPROVAL 3/0 AWG STRANDED CONDUCTOR SIZE 1 INCH ROD... | |
| BRONZE MATERIAL THREADED CONDUIT ADAPTER TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW CONDUIT CONNECTOR INSTALLATION UL, CSA APPROVAL 3/0 AWG STRANDED CONDUCTOR SIZE 3/4 INCH ROD... | |
| BRONZE MATERIAL WIRE ADAPTER TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (4) SCREW CLAMP INSTALLATION UL, CSA APPROVAL 4/0 AWG STRANDED CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS... | |
| BRONZE MATERIAL WIRE ADAPTER TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (4) SCREW CLAMP INSTALLATION UL, CSA APPROVAL 4/0 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS... | |
| BRONZE MATERIAL WIRE ADAPTER TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (4) SCREW CLAMP INSTALLATION UL, CSA APPROVAL 4/0 AWG STRANDED CONDUCTOR SIZE 2-1/2 TO 4 INCH IPS... | |
| BRONZE MATERIAL WIRE ADAPTER TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (4) SCREW CLAMP INSTALLATION UL, CSA APPROVAL 4/0 AWG STRANDED CONDUCTOR SIZE 4-1/2 TO 6 INCH IPS... | |
| CAST BRONZE ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL DIRECT BURIAL, GROUND WIRE TO PIPE/ROD/TUBE USED ON (2) SCREW CONNECTOR TO PIPE, (4) SCREW CLAMP INSTALLATION CSA, NRTL APPROVAL 10 AWG... | |
| CAST BRONZE BODY, PLATED STEEL SCREW MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA APPROVAL 2 AWG STRANDED CONDUCTOR... | |
| CAST BRONZE BODY, SILICON BRONZE BOLT MATERIAL COPPER WIRE TO ROD, DIRECT BURIAL USED ON (1) HEX HEAD BOLT INSTALLATION UL 413C APPROVAL 1/0 AWG SOLID CONDUCTOR SIZE 5/8 INCH... | |
| CAST BRONZE BODY, SILICON BRONZE BOLT MATERIAL COPPER WIRE TO ROD, DIRECT BURIAL USED ON (1) HEX HEAD BOLT INSTALLATION UL 413C APPROVAL 1/0 AWG STRANDED CONDUCTOR SIZE 1 INCH... | |
| CAST BRONZE BODY, SILICON BRONZE BOLT MATERIAL COPPER WIRE TO ROD, DIRECT BURIAL USED ON (1) HEX HEAD BOLT INSTALLATION UL 413C APPROVAL 2 AWG SOLID CONDUCTOR SIZE 3/4 INCH... | |
| CAST BRONZE BODY, SILICON BRONZE BOLT MATERIAL COPPER WIRE TO ROD, DIRECT BURIAL USED ON (1) HEX HEAD BOLT INSTALLATION UL 413C APPROVAL 4 AWG SOLID CONDUCTOR SIZE 1/2 INCH... | |
| CAST BRONZE BODY, SILICON BRONZE BOLT MATERIAL COPPER WIRE TO ROD, DIRECT BURIAL USED ON (1) HEX HEAD BOLT INSTALLATION UL 413C APPROVAL 4 AWG STRANDED CONDUCTOR SIZE 3/8 INCH... | |
| CAST BRONZE BODY, SILICON BRONZE HARDWARE MATERIAL (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION CSA APPROVAL 4 TO 2/0... | |
| CAST BRONZE BODY, SILICON BRONZE SCREW MATERIAL COPPER WIRE TO PIPE, DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL 413C APPROVAL 2 AWG... | |
| CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (1) CABLE PARALLEL OR 90 DEG TO PIPE, DIRECT BURIAL USED ON U BOLT TO PIPE INSTALLATION 2 AWG TO... | |
| CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON (2) HEX HEAD BOLT TO PIPE, (4) HEX... | |
| CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, (4) HEX HEAD BOLT... | |
| CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION CSA APPROVAL... | |
| CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (2) CABLE 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION 2/0 AWG TO 250... | |
| CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (2) CABLE 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION 300 TO 500 MCM... | |
| CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (2) CABLE 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION 4 TO 2/0 AWG... | |
| CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (2) CABLE PARALLEL TO PIPE, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION 2/0 AWG TO 250 MCM... | |
| CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (2) CABLE PARALLEL TO PIPE, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION 300 TO 500 MCM CONDUCTOR... | |
| CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (2) CABLE PARALLEL TO PIPE, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION 4 TO 2/0 AWG CONDUCTOR... | |
| CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (3) CABLE PARALLEL TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE INSTALLATION 4 TO 2/0 AWG CONDUCTOR SIZE... | |
| CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (3) CABLE PARALLEL TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION 2/0 AWG TO 250 MCM... | |
| CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (3) CABLE PARALLEL TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION 300 TO 500 MCM CONDUCTOR... | |
| CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (3) CABLE PARALLEL TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION 4 TO 2/0 AWG CONDUCTOR... | |
| CAST BRONZE HIGH COPPER ALLOY PIPE CLAMP, BRASS SCREW MATERIAL BARE COPPER WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 2... | |
| CAST BRONZE HIGH COPPER ALLOY PIPE CLAMP, PLATED STEEL SCREW MATERIAL BARE COPPER WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL... | |
| CAST BRONZE HIGH COPPER ALLOY PIPE CLAMP, PLATED STEEL SCREW MATERIAL BARE/ARMORED COPPER WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR, (2) SCREW ARMOR... | |
| CAST BRONZE HIGH COPPER ALLOY PIPE CLAMP, PLATED STEEL SCREW MATERIAL GROUND WIRE TO PIPE/CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION UL APPROVAL 6 AWG... | |
| CAST HIGH COPPER ALLOY BRONZE MATERIAL FLEXIBLE STRAP TO PIPE USED ON U BOLT TO PIPE INSTALLATION 1 INCH IPS SIZE 1 INCH WIDTH STRAP CF MODEL | |
| CAST HIGH COPPER ALLOY BRONZE MATERIAL FLEXIBLE STRAP TO PIPE USED ON U BOLT TO PIPE INSTALLATION 1-1/2 INCH IPS SIZE 1 INCH WIDTH STRAP CF MODEL | |
| CAST HIGH COPPER ALLOY BRONZE MATERIAL FLEXIBLE STRAP TO PIPE USED ON U BOLT TO PIPE INSTALLATION 1-1/4 INCH IPS SIZE 1 INCH WIDTH STRAP CF MODEL | |
| CAST HIGH COPPER ALLOY BRONZE MATERIAL FLEXIBLE STRAP TO PIPE USED ON U BOLT TO PIPE INSTALLATION 2 INCH IPS SIZE 1 INCH WIDTH STRAP CF MODEL | |
| CAST HIGH COPPER ALLOY BRONZE MATERIAL FLEXIBLE STRAP TO PIPE USED ON U BOLT TO PIPE INSTALLATION 2-1/2 INCH IPS SIZE 1 INCH WIDTH STRAP CF MODEL | |
| CAST HIGH COPPER ALLOY BRONZE MATERIAL FLEXIBLE STRAP TO PIPE USED ON U BOLT TO PIPE INSTALLATION 3 INCH IPS SIZE 1 INCH WIDTH STRAP CF MODEL | |
| CAST HIGH COPPER ALLOY BRONZE MATERIAL FLEXIBLE STRAP TO PIPE USED ON U BOLT TO PIPE INSTALLATION 3-1/2 INCH IPS SIZE 1 INCH WIDTH STRAP CF MODEL | |
| CAST HIGH COPPER ALLOY BRONZE MATERIAL FLEXIBLE STRAP TO PIPE USED ON U BOLT TO PIPE INSTALLATION 4 INCH IPS SIZE 1 INCH WIDTH STRAP CF MODEL | |
| CAST HIGH COPPER ALLOY BRONZE MATERIAL FLEXIBLE STRAP TO PIPE USED ON U BOLT TO PIPE INSTALLATION 5 INCH IPS SIZE 1 INCH WIDTH STRAP CF MODEL | |
| CAST HIGH COPPER ALLOY BRONZE MATERIAL FLEXIBLE STRAP TO PIPE USED ON U BOLT TO PIPE INSTALLATION 6 INCH IPS SIZE 1 INCH WIDTH STRAP CF MODEL | |
| SILICON BRONZE BODY, BOLT MATERIAL GROUND WIRE TO ROD, DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL APPROVAL 1/0 AWG STRANDED CONDUCTOR SIZE 3/4 INCH ROD SIZE G... | |
| SILICON BRONZE BODY, BOLT MATERIAL GROUND WIRE TO ROD, DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL APPROVAL 1/0 AWG STRANDED CONDUCTOR SIZE 5/8 INCH ROD SIZE G... | |
| SILICON BRONZE BODY, BOLT MATERIAL GROUND WIRE TO ROD, DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL APPROVAL 2 AWG STRANDED CONDUCTOR SIZE 1/2 INCH ROD SIZE G... | |
| TIN PLATED ALUMINUM MATERIAL GROUND WIRE TO PIPE USED ON 6 AWG TO 250 KCMIL CONDUCTOR SIZE 1 1/4 TO 2 INCH IPS SIZE |