Greaves Corporation Compression Cable Lug GL656

Description
TIN PLATED COPPER MATERIAL BLUE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 6 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 7/374 DIE INDEX 1 PAD HOLE(S) LUGS N SPLICES[T] BRAND GL MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL BLUE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 6 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 7/374 DIE INDEX 1 PAD HOLE(S) LUGS N SPLICES[T] BRAND GL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - GL656 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
GL656
Compression Cable Lug GL656
TIN PLATED COPPER MATERIAL BLUE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 6 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 7/374 DIE INDEX 1 PAD HOLE(S) LUGS N SPLICES[T] BRAND GL MODEL
  • TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 6 AWG CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 7/374 DIE INDEX
  • 1 PAD HOLE(S)
  • LUGS N SPLICES[T] BRAND
  • GL MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number GL656
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2858.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1787256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Quick Disconnects - 1-160759-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers