REDUCING CONNECTOR TYPE
HIGH CONDUCTIVITY COPPER MATERIAL
GREEN (SIDE A), RED (SIDE B) COLOR
COPPER CONDUCTOR MATERIAL
600 V VOLTAGE RATING
350 MCM SIDE B CONDUCTOR SIZE
600 MCM SIDE A CONDUCTOR SIZE
NECK-DOWN[T] BRAND
ND-R MODEL
Greaves Corporation
Done
Datasheet
Description
REDUCING CONNECTOR TYPE
HIGH CONDUCTIVITY COPPER MATERIAL
GREEN (SIDE A), RED (SIDE B) COLOR
COPPER CONDUCTOR MATERIAL
600 V VOLTAGE RATING
350 MCM SIDE B CONDUCTOR SIZE
600 MCM SIDE A CONDUCTOR SIZE
NECK-DOWN[T] BRAND
ND-R MODEL
REDUCING CONNECTOR TYPE
HIGH CONDUCTIVITY COPPER MATERIAL
GREEN (SIDE A), RED (SIDE B) COLOR
COPPER CONDUCTOR MATERIAL
600 V VOLTAGE RATING
350 MCM SIDE B CONDUCTOR SIZE
600 MCM SIDE A CONDUCTOR SIZE
NECK-DOWN[T] BRAND
ND-R MODEL