Greaves Corporation Substation Cable Terminal JJ2AR

Description
BRONZE MATERIAL 1-3/4 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 1 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 13/32 INCH STUD SIZE 3/16 INCH L X 3/4 INCH W X 3/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND CABLE CONNECTION TYPE 90 DEG HORIZONTAL JJAR MODEL
Datasheet
Description
BRONZE MATERIAL 1-3/4 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 1 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 13/32 INCH STUD SIZE 3/16 INCH L X 3/4 INCH W X 3/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND CABLE CONNECTION TYPE 90 DEG HORIZONTAL JJAR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - JJ2AR - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
JJ2AR
Substation Cable Terminal JJ2AR
BRONZE MATERIAL 1-3/4 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 1 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 13/32 INCH STUD SIZE 3/16 INCH L X 3/4 INCH W X 3/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND CABLE CONNECTION TYPE 90 DEG HORIZONTAL JJAR MODEL
  • BRONZE MATERIAL
  • 1-3/4 INCH OVERALL LENGTH
  • 4 AWG MIN. CONDUCTOR SIZE
  • 1 AWG MAX. CONDUCTOR SIZE
  • 1 CONDUCTOR(S)
  • 13/32 INCH STUD SIZE
  • 3/16 INCH L X 3/4 INCH W X 3/16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • CABLE CONNECTION TYPE 90 DEG HORIZONTAL
  • JJAR MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number JJ2AR
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Ring Terminals - 1788666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details