Greaves Corporation Mechanical Cable Lug BTL-250

Description
LAY IN TYPE PLATED 6061-T6 ALUMINUM ALLOY MATERIAL 2-3/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 5/16 INCH STUD SIZE 13/16 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE CONTINUOUS LOOP[T] BRAND BTL MODEL
Datasheet
Description
LAY IN TYPE PLATED 6061-T6 ALUMINUM ALLOY MATERIAL 2-3/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 5/16 INCH STUD SIZE 13/16 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE CONTINUOUS LOOP[T] BRAND BTL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - BTL-250 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
BTL-250
Mechanical Cable Lug BTL-250
LAY IN TYPE PLATED 6061-T6 ALUMINUM ALLOY MATERIAL 2-3/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 5/16 INCH STUD SIZE 13/16 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE CONTINUOUS LOOP[T] BRAND BTL MODEL
  • LAY IN TYPE
  • PLATED 6061-T6 ALUMINUM ALLOY MATERIAL
  • 2-3/16 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 250 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 5/16 INCH STUD SIZE
  • 13/16 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • CONTINUOUS LOOP[T] BRAND
  • BTL MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number BTL-250
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Bootlace Ferrules - 1571266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details
PC Terminal Lug .500
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers