Greaves Corporation Splice Connector B18V

Description
BUTT TYPE RED COLOR 0.95 INCH .95 LENGTH IN INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE LENGTH IN INCH - UOM IN
Datasheet
Description
BUTT TYPE RED COLOR 0.95 INCH .95 LENGTH IN INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - B18V - Greaves Corporation
Centerbrook, CT, USA
Splice Connector
B18V
Splice Connector B18V
BUTT TYPE RED COLOR 0.95 INCH .95 LENGTH IN INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE LENGTH IN INCH - UOM IN
  • BUTT TYPE
  • RED COLOR
  • 0.95 INCH
  • .95 LENGTH IN INCH
  • UL APPROVAL
  • 100 PER CARTON STANDARD PACKAGE
  • 22 TO 18 AWG CONDUCTOR SIZE
  • VINYL INSULATED INSULATION TYPE
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number B18V
Product Name Splice Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1849660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
Snap In Solder Tab Terminal - 1272 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel
View Details
3 suppliers