Greaves Corporation Compression Cable Lug L50FX56

Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 3 AWG (DIESEL LOCOMOTIVE), 125/24 STRANDED (DIESEL LOCOMOTIVE), 4 AWG (CLASS H ROPE CABLE/CLASS M WELD CABLE) CONDUCTOR SIZE 5/16 INCH STUD SIZE 10 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE SHOO-IN[T] BRAND L-FX MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 3 AWG (DIESEL LOCOMOTIVE), 125/24 STRANDED (DIESEL LOCOMOTIVE), 4 AWG (CLASS H ROPE CABLE/CLASS M WELD CABLE) CONDUCTOR SIZE 5/16 INCH STUD SIZE 10 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE SHOO-IN[T] BRAND L-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L50FX56 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L50FX56
Compression Cable Lug L50FX56
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 3 AWG (DIESEL LOCOMOTIVE), 125/24 STRANDED (DIESEL LOCOMOTIVE), 4 AWG (CLASS H ROPE CABLE/CLASS M WELD CABLE) CONDUCTOR SIZE 5/16 INCH STUD SIZE 10 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE SHOO-IN[T] BRAND L-FX MODEL
  • TIN PLATED COPPER MATERIAL
  • COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 3 AWG (DIESEL LOCOMOTIVE), 125/24 STRANDED (DIESEL LOCOMOTIVE), 4 AWG (CLASS H ROPE CABLE/CLASS M WELD CABLE) CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 10 DIE INDEX
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • SHOO-IN[T] BRAND
  • L-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L50FX56
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details