Greaves Corporation Substation Cable Terminal P7A4N

Description
BRONZE MATERIAL 6-13/16 INCH OVERALL LENGTH 1000 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/8 INCH L X 3 INCH W X 9/16 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND IPS SIZE 1 INCH PA MODEL
Datasheet
Description
BRONZE MATERIAL 6-13/16 INCH OVERALL LENGTH 1000 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/8 INCH L X 3 INCH W X 9/16 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND IPS SIZE 1 INCH PA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - P7A4N - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
P7A4N
Substation Cable Terminal P7A4N
BRONZE MATERIAL 6-13/16 INCH OVERALL LENGTH 1000 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/8 INCH L X 3 INCH W X 9/16 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND IPS SIZE 1 INCH PA MODEL
  • BRONZE MATERIAL
  • 6-13/16 INCH OVERALL LENGTH
  • 1000 MCM MIN. CONDUCTOR SIZE
  • 1500 MCM MAX. CONDUCTOR SIZE
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-5/8 INCH L X 3 INCH W X 9/16 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • IPS SIZE 1 INCH
  • PA MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number P7A4N
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Bootlace Ferrules - 1787307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details