Greaves Corporation Mechanical Cable Lug J5AR-DB

Description
LAY IN TYPE CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 1 PAD HOLE(S) HEX HEAD SCREW TYPE CONTINUOUS LOOP[T] BRAND JAR-DB MODEL
Datasheet
Description
LAY IN TYPE CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 1 PAD HOLE(S) HEX HEAD SCREW TYPE CONTINUOUS LOOP[T] BRAND JAR-DB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - J5AR-DB - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
J5AR-DB
Mechanical Cable Lug J5AR-DB
LAY IN TYPE CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 1 PAD HOLE(S) HEX HEAD SCREW TYPE CONTINUOUS LOOP[T] BRAND JAR-DB MODEL
  • LAY IN TYPE
  • CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL
  • 4/0 AWG MIN. CONDUCTOR SIZE
  • 350 MCM MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • 1/2 INCH STUD SIZE
  • 1 PAD HOLE(S)
  • HEX HEAD SCREW TYPE
  • CONTINUOUS LOOP[T] BRAND
  • JAR-DB MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number J5AR-DB
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2203.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1571266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details