Greaves Corporation Mechanical Cable Lug D801

Description
ONE BARREL TYPE WROT COPPER BODY, PLATED STEEL SCREW MATERIAL 14 AWG SOLID MIN. CONDUCTOR SIZE 4 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 1/4 INCH STUD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE BULLDOG[T] BRAND D800 MODEL
Datasheet
Description
ONE BARREL TYPE WROT COPPER BODY, PLATED STEEL SCREW MATERIAL 14 AWG SOLID MIN. CONDUCTOR SIZE 4 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 1/4 INCH STUD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE BULLDOG[T] BRAND D800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - D801 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
D801
Mechanical Cable Lug D801
ONE BARREL TYPE WROT COPPER BODY, PLATED STEEL SCREW MATERIAL 14 AWG SOLID MIN. CONDUCTOR SIZE 4 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 1/4 INCH STUD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE BULLDOG[T] BRAND D800 MODEL
  • ONE BARREL TYPE
  • WROT COPPER BODY, PLATED STEEL SCREW MATERIAL
  • 14 AWG SOLID MIN. CONDUCTOR SIZE
  • 4 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 1/4 INCH STUD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SLOT SCREW TYPE
  • BULLDOG[T] BRAND
  • D800 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number D801
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2225.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Bootlace Ferrules - 1901983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Quick Disconnects - 1-1627133-6 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details