Greaves Corporation Compression Cable Reducer ND10R2

Description
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL PINK (SIDE A), BROWN (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 2 AWG SIDE B CONDUCTOR SIZE 1/0 AWG SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
Datasheet
Description
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL PINK (SIDE A), BROWN (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 2 AWG SIDE B CONDUCTOR SIZE 1/0 AWG SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Reducer - ND10R2 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Reducer
ND10R2
Compression Cable Reducer ND10R2
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL PINK (SIDE A), BROWN (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 2 AWG SIDE B CONDUCTOR SIZE 1/0 AWG SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
  • REDUCING CONNECTOR TYPE
  • HIGH CONDUCTIVITY COPPER MATERIAL
  • PINK (SIDE A), BROWN (SIDE B) COLOR
  • COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 2 AWG SIDE B CONDUCTOR SIZE
  • 1/0 AWG SIDE A CONDUCTOR SIZE
  • NECK-DOWN[T] BRAND
  • ND-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ND10R2
Product Name Compression Cable Reducer
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2389.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1787259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 102348-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details