Greaves Corporation Substation Bus Bar Clamp HP744

Description
BRONZE MATERIAL 8-13/16 INCH L X 5-5/8 INCH W SIZE 100 TO 1500 MCM CABLE SIZE 1/2 INCH BOLT SIZE 4 INCH TAP SIZE 1 INCH IPS SIZE 4 INCH RUN SIZE TREGO[T] BRAND HP MODEL
Datasheet
Description
BRONZE MATERIAL 8-13/16 INCH L X 5-5/8 INCH W SIZE 100 TO 1500 MCM CABLE SIZE 1/2 INCH BOLT SIZE 4 INCH TAP SIZE 1 INCH IPS SIZE 4 INCH RUN SIZE TREGO[T] BRAND HP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Bus Bar Clamp - HP744 - Greaves Corporation
Centerbrook, CT, USA
Substation Bus Bar Clamp
HP744
Substation Bus Bar Clamp HP744
BRONZE MATERIAL 8-13/16 INCH L X 5-5/8 INCH W SIZE 100 TO 1500 MCM CABLE SIZE 1/2 INCH BOLT SIZE 4 INCH TAP SIZE 1 INCH IPS SIZE 4 INCH RUN SIZE TREGO[T] BRAND HP MODEL
  • BRONZE MATERIAL
  • 8-13/16 INCH L X 5-5/8 INCH W SIZE
  • 100 TO 1500 MCM CABLE SIZE
  • 1/2 INCH BOLT SIZE
  • 4 INCH TAP SIZE
  • 1 INCH IPS SIZE
  • 4 INCH RUN SIZE
  • TREGO[T] BRAND
  • HP MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number HP744
Product Name Substation Bus Bar Clamp
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2868.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Terminal Posts - 1796903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details