Greaves Corporation Equipment Stud to Cable/Tube P77T

Description
BRONZE MATERIAL 6-1/2 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE 1000 MCM (RUN/TAP) MIN. CONDUCTOR SIZE 1500 MCM (RUN/TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1 INCH IPS TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet
Description
BRONZE MATERIAL 6-1/2 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE 1000 MCM (RUN/TAP) MIN. CONDUCTOR SIZE 1500 MCM (RUN/TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1 INCH IPS TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - P77T - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
P77T
Equipment Stud to Cable/Tube P77T
BRONZE MATERIAL 6-1/2 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE 1000 MCM (RUN/TAP) MIN. CONDUCTOR SIZE 1500 MCM (RUN/TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1 INCH IPS TUBE SIZE TREGO[T] BRAND PT MODEL
  • BRONZE MATERIAL
  • 6-1/2 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE
  • 1000 MCM (RUN/TAP) MIN. CONDUCTOR SIZE
  • 1500 MCM (RUN/TAP) MAX. CONDUCTOR SIZE
  • IN LINE/RIGHT ANGLED CONNECTION TYPE
  • 1 INCH IPS TUBE SIZE
  • TREGO[T] BRAND
  • PT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number P77T
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 054955-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 18 to 22 AWG
International 0.3000 to 0.8000 mm2
View Details
Terminal Ring #10 to 0.025″ Square Socket, Adapter - 8705 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ring Terminals - 1788598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details